Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6190FMBSL

Description
ESS-2B 619 1% RWR89S6190FM BSL
Request a Quote Datasheet
Description
ESS-2B 619 1% RWR89S6190FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6190FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6190FMBSL
Wirewound Resistors 3110-RWR89S6190FMBSL
ESS-2B 619 1% RWR89S6190FM BSL

ESS-2B 619 1% RWR89S6190FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6190FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6190FMBSL-ND
Through Hole Resistors RWR89S6190FMBSL-ND
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 619 OHM 3W 1% WW AXIAL - RWR89S6190FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 3W 1% WW AXIAL
RWR89S6190FMBSL
RES 619 OHM 3W 1% WW AXIAL RWR89S6190FMBSL
RES 619ohm 3W 1% WW AXIAL

RES 619ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6190FMBSL RWR89S6190FMBSL-ND RWR89S6190FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 619 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details