Vishay Intertechnology, Inc. RES 681 OHM 3W 1% WW AXIAL RWR89S6810FMRSL

Description
RES 681ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 3W 1% WW AXIAL - RWR89S6810FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 3W 1% WW AXIAL
RWR89S6810FMRSL
RES 681 OHM 3W 1% WW AXIAL RWR89S6810FMRSL
RES 681ohm 3W 1% WW AXIAL

RES 681ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6810FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6810FMRSL-ND
Through Hole Resistors RWR89S6810FMRSL-ND
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6810FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6810FMRSL
Wirewound Resistors 3110-RWR89S6810FMRSL
ESS-2B 681 1% RWR89S6810FM RSL

ESS-2B 681 1% RWR89S6810FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6810FMRSL RWR89S6810FMRSL-ND 3110-RWR89S6810FMRSL
Product Name RES 681 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details