Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5R49FRS73

Description
ESS-2B 5.49 1% RWR89S5R49FR S73
Request a Quote Datasheet
Description
ESS-2B 5.49 1% RWR89S5R49FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5R49FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R49FRS73
Wirewound Resistors 3110-RWR89S5R49FRS73
ESS-2B 5.49 1% RWR89S5R49FR S73

ESS-2B 5.49 1% RWR89S5R49FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5R49FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R49FRS73-ND
Through Hole Resistors RWR89S5R49FRS73-ND
5.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.49 OHM 3W 1% WW AXIAL - RWR89S5R49FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 3W 1% WW AXIAL
RWR89S5R49FRS73
RES 5.49 OHM 3W 1% WW AXIAL RWR89S5R49FRS73
RES 5.49ohm 3W 1% WW AXIAL

RES 5.49ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,5.49Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C8228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,5.49Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C8228
Resistor,metal Alloy,5.49Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C8228
Resistor,Metal Alloy,5.49Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,5.49Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S5R49FRS73 RWR89S5R49FRS73-ND RWR89S5R49FRS73 64C8228
Product Name Wirewound Resistors Through Hole Resistors RES 5.49 OHM 3W 1% WW AXIAL Resistor,metal Alloy,5.49Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 5.49 ohms 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details