Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6R49BRBSL

Description
ESS-2B 6.49 .1% RWR89S6R49BR BSL
Request a Quote Datasheet
Description
ESS-2B 6.49 .1% RWR89S6R49BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6R49BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R49BRBSL
Wirewound Resistors 3110-RWR89S6R49BRBSL
ESS-2B 6.49 .1% RWR89S6R49BR BSL

ESS-2B 6.49 .1% RWR89S6R49BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6R49BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R49BRBSL-ND
Through Hole Resistors RWR89S6R49BRBSL-ND
6.49 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.49 OHM 3W 0.1% WW AXIAL - RWR89S6R49BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 3W 0.1% WW AXIAL
RWR89S6R49BRBSL
RES 6.49 OHM 3W 0.1% WW AXIAL RWR89S6R49BRBSL
RES 6.49ohm 3W 0.1% WW AXIAL

RES 6.49ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6R49BRBSL RWR89S6R49BRBSL-ND RWR89S6R49BRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.49 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details