Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6R65BRB12

Description
ESS-2B 6.65 .1% RWR89S6R65BR B12
Request a Quote Datasheet
Description
ESS-2B 6.65 .1% RWR89S6R65BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6R65BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R65BRB12
Wirewound Resistors 3110-RWR89S6R65BRB12
ESS-2B 6.65 .1% RWR89S6R65BR B12

ESS-2B 6.65 .1% RWR89S6R65BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6R65BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R65BRB12-ND
Through Hole Resistors RWR89S6R65BRB12-ND
6.65 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.65 OHM 3W 0.1% WW AXIAL - RWR89S6R65BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 3W 0.1% WW AXIAL
RWR89S6R65BRB12
RES 6.65 OHM 3W 0.1% WW AXIAL RWR89S6R65BRB12
RES 6.65ohm 3W 0.1% WW AXIAL

RES 6.65ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6R65BRB12 RWR89S6R65BRB12-ND RWR89S6R65BRB12
Product Name Wirewound Resistors Through Hole Resistors RES 6.65 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details