Vishay Intertechnology, Inc. RES 619 OHM 3W 1% WW AXIAL RWR89S6190FMB12

Description
RES 619ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 619ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 3W 1% WW AXIAL - RWR89S6190FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 3W 1% WW AXIAL
RWR89S6190FMB12
RES 619 OHM 3W 1% WW AXIAL RWR89S6190FMB12
RES 619ohm 3W 1% WW AXIAL

RES 619ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6190FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6190FMB12-ND
Through Hole Resistors RWR89S6190FMB12-ND
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6190FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6190FMB12
Wirewound Resistors 3110-RWR89S6190FMB12
ESS-2B 619 1% RWR89S6190FM B12

ESS-2B 619 1% RWR89S6190FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6190FMB12 RWR89S6190FMB12-ND 3110-RWR89S6190FMB12
Product Name RES 619 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details