Vishay Intertechnology, Inc. RES 5.11 OHM 3W 1% WW AXIAL RWR89S5R11FRRSL

Description
RES 5.11ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 3W 1% WW AXIAL - RWR89S5R11FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 3W 1% WW AXIAL
RWR89S5R11FRRSL
RES 5.11 OHM 3W 1% WW AXIAL RWR89S5R11FRRSL
RES 5.11ohm 3W 1% WW AXIAL

RES 5.11ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5R11FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R11FRRSL-ND
Through Hole Resistors RWR89S5R11FRRSL-ND
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5R11FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R11FRRSL
Wirewound Resistors 3110-RWR89S5R11FRRSL
ESS-2B 5.11 1% RWR89S5R11FR RSL

ESS-2B 5.11 1% RWR89S5R11FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5R11FRRSL RWR89S5R11FRRSL-ND 3110-RWR89S5R11FRRSL
Product Name RES 5.11 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details