Vishay Intertechnology, Inc. RES 5 OHM 3W 0.5% WW AXIAL RWR89S5R00DMS70

Description
RES 5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 3W 0.5% WW AXIAL - RWR89S5R00DMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 3W 0.5% WW AXIAL
RWR89S5R00DMS70
RES 5 OHM 3W 0.5% WW AXIAL RWR89S5R00DMS70
RES 5ohm 3W 0.5% WW AXIAL

RES 5ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5R00DMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R00DMS70-ND
Through Hole Resistors RWR89S5R00DMS70-ND
5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5R00DMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R00DMS70
Wirewound Resistors 3110-RWR89S5R00DMS70
ESS-2B 5 .5% RWR89S5R00DM S70

ESS-2B 5 .5% RWR89S5R00DM S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5R00DMS70 RWR89S5R00DMS70-ND 3110-RWR89S5R00DMS70
Product Name RES 5 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details