Vishay Intertechnology, Inc. RES 665 OHM 3W 1% WW AXIAL RWR89S6650FRS73

Description
RES 665ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 665ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 3W 1% WW AXIAL - RWR89S6650FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 3W 1% WW AXIAL
RWR89S6650FRS73
RES 665 OHM 3W 1% WW AXIAL RWR89S6650FRS73
RES 665ohm 3W 1% WW AXIAL

RES 665ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6650FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6650FRS73-ND
Through Hole Resistors RWR89S6650FRS73-ND
665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6650FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6650FRS73
Wirewound Resistors 3110-RWR89S6650FRS73
ESS-2B 665 1% RWR89S6650FR S73

ESS-2B 665 1% RWR89S6650FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6650FRS73 RWR89S6650FRS73-ND 3110-RWR89S6650FRS73
Product Name RES 665 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details