RES 604ohm 3W 1% WW AXIAL
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 604 1% RWR89S6040FS S70
Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S6040FSS70 | RWR89S6040FSS70-ND | 3110-RWR89S6040FSS70 | 64C8447 |
| Product Name | RES 604 OHM 3W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 604 ohms | 604 ohms | 604 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 3 watts | 3 watts | ||
| Configuration | Single Resistor | Single Resistor |