6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 6.04 1% RWR89S6R04FR BSL
RES 6.04ohm 3W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S6R04FRBSL-ND | 3110-RWR89S6R04FRBSL | RWR89S6R04FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 6.04 OHM 3W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 6.04 ohms | 6.04 ohms | 6.04 ohms |