Vishay Intertechnology, Inc. RES 60.4 OHM 3W 1% WW AXIAL RWR89S60R4FRBSL

Description
RES 60.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 3W 1% WW AXIAL - RWR89S60R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 3W 1% WW AXIAL
RWR89S60R4FRBSL
RES 60.4 OHM 3W 1% WW AXIAL RWR89S60R4FRBSL
RES 60.4ohm 3W 1% WW AXIAL

RES 60.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S60R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S60R4FRBSL-ND
Through Hole Resistors RWR89S60R4FRBSL-ND
60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S60R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S60R4FRBSL
Wirewound Resistors 3110-RWR89S60R4FRBSL
ESS-2B 60.4 1% RWR89S60R4FR BSL

ESS-2B 60.4 1% RWR89S60R4FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S60R4FRBSL RWR89S60R4FRBSL-ND 3110-RWR89S60R4FRBSL
Product Name RES 60.4 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details