Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6R34FSB12

Description
6.34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6R34FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R34FSB12-ND
Through Hole Resistors RWR89S6R34FSB12-ND
6.34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.34 OHM 3W 1% WW AXIAL - RWR89S6R34FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 3W 1% WW AXIAL
RWR89S6R34FSB12
RES 6.34 OHM 3W 1% WW AXIAL RWR89S6R34FSB12
RES 6.34ohm 3W 1% WW AXIAL

RES 6.34ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6R34FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R34FSB12
Wirewound Resistors 3110-RWR89S6R34FSB12
ESS-2B 6.34 1% RWR89S6R34FS B12

ESS-2B 6.34 1% RWR89S6R34FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6R34FSB12-ND RWR89S6R34FSB12 3110-RWR89S6R34FSB12
Product Name Through Hole Resistors RES 6.34 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.34 ohms 6.34 ohms 6.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details