Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6R49BMRSL

Description
ESS-2B 6.49 .1% RWR89S6R49BM RSL
Request a Quote Datasheet
Description
ESS-2B 6.49 .1% RWR89S6R49BM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6R49BMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R49BMRSL
Wirewound Resistors 3110-RWR89S6R49BMRSL
ESS-2B 6.49 .1% RWR89S6R49BM RSL

ESS-2B 6.49 .1% RWR89S6R49BM RSL

Supplier's Site Datasheet
RES 6.49 OHM 3W 0.1% WW AXIAL - RWR89S6R49BMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 3W 0.1% WW AXIAL
RWR89S6R49BMRSL
RES 6.49 OHM 3W 0.1% WW AXIAL RWR89S6R49BMRSL
RES 6.49ohm 3W 0.1% WW AXIAL

RES 6.49ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6R49BMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R49BMRSL-ND
Through Hole Resistors RWR89S6R49BMRSL-ND
6.49 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6R49BMRSL RWR89S6R49BMRSL RWR89S6R49BMRSL-ND
Product Name Wirewound Resistors RES 6.49 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers