Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5490DSBSL

Description
549 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
549 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5490DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5490DSBSL-ND
Through Hole Resistors RWR89S5490DSBSL-ND
549 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5490DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5490DSBSL
Wirewound Resistors 3110-RWR89S5490DSBSL
ESS-2B 549 .5% RWR89S5490DS BSL

ESS-2B 549 .5% RWR89S5490DS BSL

Supplier's Site Datasheet
RES 549 OHM 3W 0.5% WW AXIAL - RWR89S5490DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 3W 0.5% WW AXIAL
RWR89S5490DSBSL
RES 549 OHM 3W 0.5% WW AXIAL RWR89S5490DSBSL
RES 549ohm 3W 0.5% WW AXIAL

RES 549ohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S5490DSBSL-ND 3110-RWR89S5490DSBSL RWR89S5490DSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 549 OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details