Vishay Intertechnology, Inc. Wirewound Resistors RWR89S60R0FPS73

Description
ESS-2B 60 1% RWR89S60R0FP S73
Request a Quote Datasheet
Description
ESS-2B 60 1% RWR89S60R0FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S60R0FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S60R0FPS73
Wirewound Resistors 3110-RWR89S60R0FPS73
ESS-2B 60 1% RWR89S60R0FP S73

ESS-2B 60 1% RWR89S60R0FP S73

Supplier's Site Datasheet
RES 60 OHM 3W 1% WW AXIAL - RWR89S60R0FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 3W 1% WW AXIAL
RWR89S60R0FPS73
RES 60 OHM 3W 1% WW AXIAL RWR89S60R0FPS73
RES 60ohm 3W 1% WW AXIAL

RES 60ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S60R0FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S60R0FPS73-ND
Through Hole Resistors RWR89S60R0FPS73-ND
60 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S60R0FPS73 RWR89S60R0FPS73 RWR89S60R0FPS73-ND
Product Name Wirewound Resistors RES 60 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 60 ohms 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers