Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5600FMB12

Description
560 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5600FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5600FMB12-ND
Through Hole Resistors RWR89S5600FMB12-ND
560 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5600FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5600FMB12
Wirewound Resistors 3110-RWR89S5600FMB12
ESS-2B 560 1% RWR89S5600FM B12

ESS-2B 560 1% RWR89S5600FM B12

Supplier's Site Datasheet
RES 560 OHM 3W 1% WW AXIAL - RWR89S5600FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 3W 1% WW AXIAL
RWR89S5600FMB12
RES 560 OHM 3W 1% WW AXIAL RWR89S5600FMB12
RES 560ohm 3W 1% WW AXIAL

RES 560ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S5600FMB12-ND 3110-RWR89S5600FMB12 RWR89S5600FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 560 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details