Vishay Intertechnology, Inc. Wirewound Resistors RWR89S64R9FSRSL

Description
ESS-2B 64.9 1% RWR89S64R9FS RSL
Request a Quote Datasheet
Description
ESS-2B 64.9 1% RWR89S64R9FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S64R9FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S64R9FSRSL
Wirewound Resistors 3110-RWR89S64R9FSRSL
ESS-2B 64.9 1% RWR89S64R9FS RSL

ESS-2B 64.9 1% RWR89S64R9FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S64R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S64R9FSRSL-ND
Through Hole Resistors RWR89S64R9FSRSL-ND
64.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 64.9 OHM 3W 1% WW AXIAL - RWR89S64R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 3W 1% WW AXIAL
RWR89S64R9FSRSL
RES 64.9 OHM 3W 1% WW AXIAL RWR89S64R9FSRSL
RES 64.9ohm 3W 1% WW AXIAL

RES 64.9ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S64R9FSRSL RWR89S64R9FSRSL-ND RWR89S64R9FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 64.9 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details