Vishay Intertechnology, Inc. RES 6.19 OHM 3W 1% WW AXIAL RWR89S6R19FSRSL

Description
RES 6.19ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 3W 1% WW AXIAL - RWR89S6R19FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 3W 1% WW AXIAL
RWR89S6R19FSRSL
RES 6.19 OHM 3W 1% WW AXIAL RWR89S6R19FSRSL
RES 6.19ohm 3W 1% WW AXIAL

RES 6.19ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6R19FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R19FSRSL-ND
Through Hole Resistors RWR89S6R19FSRSL-ND
6.19 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6R19FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R19FSRSL
Wirewound Resistors 3110-RWR89S6R19FSRSL
ESS-2B 6.19 1% RWR89S6R19FS RSL

ESS-2B 6.19 1% RWR89S6R19FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6R19FSRSL RWR89S6R19FSRSL-ND 3110-RWR89S6R19FSRSL
Product Name RES 6.19 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details