Vishay Intertechnology, Inc. Wirewound Resistors RWR89S68R0BRS73

Description
ESS-2B 68 .1% RWR89S68R0BR S73
Request a Quote Datasheet
Description
ESS-2B 68 .1% RWR89S68R0BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S68R0BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S68R0BRS73
Wirewound Resistors 3110-RWR89S68R0BRS73
ESS-2B 68 .1% RWR89S68R0BR S73

ESS-2B 68 .1% RWR89S68R0BR S73

Supplier's Site Datasheet
RES 68 OHM 3W 0.1% WW AXIAL - RWR89S68R0BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 3W 0.1% WW AXIAL
RWR89S68R0BRS73
RES 68 OHM 3W 0.1% WW AXIAL RWR89S68R0BRS73
RES 68ohm 3W 0.1% WW AXIAL

RES 68ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S68R0BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S68R0BRS73-ND
Through Hole Resistors RWR89S68R0BRS73-ND
68 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S68R0BRS73 RWR89S68R0BRS73 RWR89S68R0BRS73-ND
Product Name Wirewound Resistors RES 68 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers