Vishay Intertechnology, Inc. RES 536 OHM 3W 1% WW AXIAL RWR89S5360FRB12

Description
RES 536ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 536ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 3W 1% WW AXIAL - RWR89S5360FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 3W 1% WW AXIAL
RWR89S5360FRB12
RES 536 OHM 3W 1% WW AXIAL RWR89S5360FRB12
RES 536ohm 3W 1% WW AXIAL

RES 536ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5360FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5360FRB12-ND
Through Hole Resistors RWR89S5360FRB12-ND
536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5360FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5360FRB12
Wirewound Resistors 3110-RWR89S5360FRB12
ESS-2B 536 1% RWR89S5360FR B12

ESS-2B 536 1% RWR89S5360FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5360FRB12 RWR89S5360FRB12-ND 3110-RWR89S5360FRB12
Product Name RES 536 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details