Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6980FRRSL

Description
ESS-2B 698 1% RWR89S6980FR RSL
Request a Quote Datasheet
Description
ESS-2B 698 1% RWR89S6980FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6980FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6980FRRSL
Wirewound Resistors 3110-RWR89S6980FRRSL
ESS-2B 698 1% RWR89S6980FR RSL

ESS-2B 698 1% RWR89S6980FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6980FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6980FRRSL-ND
Through Hole Resistors RWR89S6980FRRSL-ND
698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 698 OHM 3W 1% WW AXIAL - RWR89S6980FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 3W 1% WW AXIAL
RWR89S6980FRRSL
RES 698 OHM 3W 1% WW AXIAL RWR89S6980FRRSL
RES 698ohm 3W 1% WW AXIAL

RES 698ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6980FRRSL RWR89S6980FRRSL-ND RWR89S6980FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 698 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers