Vishay Intertechnology, Inc. Through Hole Resistors RWR89S60R0FPB12

Description
60 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S60R0FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S60R0FPB12-ND
Through Hole Resistors RWR89S60R0FPB12-ND
60 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S60R0FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S60R0FPB12
Wirewound Resistors 3110-RWR89S60R0FPB12
ESS-2B 60 1% RWR89S60R0FP B12

ESS-2B 60 1% RWR89S60R0FP B12

Supplier's Site Datasheet
RES 60 OHM 3W 1% WW AXIAL - RWR89S60R0FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 3W 1% WW AXIAL
RWR89S60R0FPB12
RES 60 OHM 3W 1% WW AXIAL RWR89S60R0FPB12
RES 60ohm 3W 1% WW AXIAL

RES 60ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S60R0FPB12-ND 3110-RWR89S60R0FPB12 RWR89S60R0FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 60 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details