Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6490FRRSL

Description
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6490FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6490FRRSL-ND
Through Hole Resistors RWR89S6490FRRSL-ND
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 649 OHM 3W 1% WW AXIAL - RWR89S6490FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 3W 1% WW AXIAL
RWR89S6490FRRSL
RES 649 OHM 3W 1% WW AXIAL RWR89S6490FRRSL
RES 649ohm 3W 1% WW AXIAL

RES 649ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6490FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6490FRRSL
Wirewound Resistors 3110-RWR89S6490FRRSL
ESS-2B 649 1% RWR89S6490FR RSL

ESS-2B 649 1% RWR89S6490FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6490FRRSL-ND RWR89S6490FRRSL 3110-RWR89S6490FRRSL
Product Name Through Hole Resistors RES 649 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details