Vishay Intertechnology, Inc. Through Hole Resistors RWR89S69R8FSS70

Description
69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S69R8FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S69R8FSS70-ND
Through Hole Resistors RWR89S69R8FSS70-ND
69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 69.8 OHM 3W 1% WW AXIAL - RWR89S69R8FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 3W 1% WW AXIAL
RWR89S69R8FSS70
RES 69.8 OHM 3W 1% WW AXIAL RWR89S69R8FSS70
RES 69.8ohm 3W 1% WW AXIAL

RES 69.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S69R8FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S69R8FSS70
Wirewound Resistors 3110-RWR89S69R8FSS70
ESS-2B 69.8 1% RWR89S69R8FS S70

ESS-2B 69.8 1% RWR89S69R8FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S69R8FSS70-ND RWR89S69R8FSS70 3110-RWR89S69R8FSS70
Product Name Through Hole Resistors RES 69.8 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details