Vishay Intertechnology, Inc. RES 634 OHM 3W 1% WW AXIAL RWR89S6340FRS70

Description
RES 634ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 634ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 3W 1% WW AXIAL - RWR89S6340FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 3W 1% WW AXIAL
RWR89S6340FRS70
RES 634 OHM 3W 1% WW AXIAL RWR89S6340FRS70
RES 634ohm 3W 1% WW AXIAL

RES 634ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6340FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6340FRS70
Wirewound Resistors 3110-RWR89S6340FRS70
ESS-2B 634 1% RWR89S6340FR S70

ESS-2B 634 1% RWR89S6340FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6340FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6340FRS70-ND
Through Hole Resistors RWR89S6340FRS70-ND
634 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S6340FRS70 3110-RWR89S6340FRS70 RWR89S6340FRS70-ND
Product Name RES 634 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details