Vishay Intertechnology, Inc. Wirewound Resistors RWR89S53R6FRS73

Description
ESS-2B 53.6 1% RWR89S53R6FR S73
Request a Quote Datasheet
Description
ESS-2B 53.6 1% RWR89S53R6FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S53R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S53R6FRS73
Wirewound Resistors 3110-RWR89S53R6FRS73
ESS-2B 53.6 1% RWR89S53R6FR S73

ESS-2B 53.6 1% RWR89S53R6FR S73

Supplier's Site Datasheet
RES 53.6 OHM 3W 1% WW AXIAL - RWR89S53R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 3W 1% WW AXIAL
RWR89S53R6FRS73
RES 53.6 OHM 3W 1% WW AXIAL RWR89S53R6FRS73
RES 53.6ohm 3W 1% WW AXIAL

RES 53.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S53R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S53R6FRS73-ND
Through Hole Resistors RWR89S53R6FRS73-ND
53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8311 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8311
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8311
Resistor,Metal Alloy,53.6Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,53.6Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S53R6FRS73 RWR89S53R6FRS73 RWR89S53R6FRS73-ND 64C8311
Product Name Wirewound Resistors RES 53.6 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details