Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6190FSB12

Description
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6190FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6190FSB12-ND
Through Hole Resistors RWR89S6190FSB12-ND
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6190FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6190FSB12
Wirewound Resistors 3110-RWR89S6190FSB12
ESS-2B 619 1% RWR89S6190FS B12

ESS-2B 619 1% RWR89S6190FS B12

Supplier's Site Datasheet
RES 619 OHM 3W 1% WW AXIAL - RWR89S6190FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 3W 1% WW AXIAL
RWR89S6190FSB12
RES 619 OHM 3W 1% WW AXIAL RWR89S6190FSB12
RES 619ohm 3W 1% WW AXIAL

RES 619ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S6190FSB12-ND 3110-RWR89S6190FSB12 RWR89S6190FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 619 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 158503P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details