RES 56ohm 3W 0.1% WW AXIAL
56 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 56 .1% RWR89S56R0BS BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S56R0BSBSL | RWR89S56R0BSBSL-ND | 3110-RWR89S56R0BSBSL |
| Product Name | RES 56 OHM 3W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor |