Vishay Intertechnology, Inc. RES 6.49 OHM 3W 0.1% WW AXIAL RWR89S6R49BSB12

Description
RES 6.49ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 3W 0.1% WW AXIAL - RWR89S6R49BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 3W 0.1% WW AXIAL
RWR89S6R49BSB12
RES 6.49 OHM 3W 0.1% WW AXIAL RWR89S6R49BSB12
RES 6.49ohm 3W 0.1% WW AXIAL

RES 6.49ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6R49BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R49BSB12
Wirewound Resistors 3110-RWR89S6R49BSB12
ESS-2B 6.49 .1% RWR89S6R49BS B12

ESS-2B 6.49 .1% RWR89S6R49BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6R49BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R49BSB12-ND
Through Hole Resistors RWR89S6R49BSB12-ND
6.49 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S6R49BSB12 3110-RWR89S6R49BSB12 RWR89S6R49BSB12-ND
Product Name RES 6.49 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details