Vishay Intertechnology, Inc. Through Hole Resistors RWR89S68R0FPRSL

Description
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S68R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S68R0FPRSL-ND
Through Hole Resistors RWR89S68R0FPRSL-ND
68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S68R0FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S68R0FPRSL
Wirewound Resistors 3110-RWR89S68R0FPRSL
ESS-2B 68 1% RWR89S68R0FP RSL

ESS-2B 68 1% RWR89S68R0FP RSL

Supplier's Site Datasheet
RES 68 OHM 3W 1% WW AXIAL - RWR89S68R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 3W 1% WW AXIAL
RWR89S68R0FPRSL
RES 68 OHM 3W 1% WW AXIAL RWR89S68R0FPRSL
RES 68ohm 3W 1% WW AXIAL

RES 68ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S68R0FPRSL-ND 3110-RWR89S68R0FPRSL RWR89S68R0FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 68 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers