Vishay Intertechnology, Inc. RES 60.4 OHM 3W 1% WW AXIAL RWR89S60R4FSB12

Description
RES 60.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 3W 1% WW AXIAL - RWR89S60R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 3W 1% WW AXIAL
RWR89S60R4FSB12
RES 60.4 OHM 3W 1% WW AXIAL RWR89S60R4FSB12
RES 60.4ohm 3W 1% WW AXIAL

RES 60.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S60R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S60R4FSB12-ND
Through Hole Resistors RWR89S60R4FSB12-ND
60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S60R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S60R4FSB12
Wirewound Resistors 3110-RWR89S60R4FSB12
ESS-2B 60.4 1% RWR89S60R4FS B12

ESS-2B 60.4 1% RWR89S60R4FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S60R4FSB12 RWR89S60R4FSB12-ND 3110-RWR89S60R4FSB12
Product Name RES 60.4 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers