Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6R81FRB12

Description
6.81 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.81 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6R81FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R81FRB12-ND
Through Hole Resistors RWR89S6R81FRB12-ND
6.81 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.81 OHM 3W 1% WW AXIAL - RWR89S6R81FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 3W 1% WW AXIAL
RWR89S6R81FRB12
RES 6.81 OHM 3W 1% WW AXIAL RWR89S6R81FRB12
RES 6.81ohm 3W 1% WW AXIAL

RES 6.81ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6R81FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R81FRB12
Wirewound Resistors 3110-RWR89S6R81FRB12
ESS-2B 6.81 1% RWR89S6R81FR B12

ESS-2B 6.81 1% RWR89S6R81FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6R81FRB12-ND RWR89S6R81FRB12 3110-RWR89S6R81FRB12
Product Name Through Hole Resistors RES 6.81 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details