Vishay Intertechnology, Inc. Through Hole Resistors RWR89S51R1FRRSL

Description
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S51R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S51R1FRRSL-ND
Through Hole Resistors RWR89S51R1FRRSL-ND
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S51R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S51R1FRRSL
Wirewound Resistors 3110-RWR89S51R1FRRSL
ESS-2B 51.1 1% RWR89S51R1FR RSL

ESS-2B 51.1 1% RWR89S51R1FR RSL

Supplier's Site Datasheet
RES 51.1 OHM 3W 1% WW AXIAL - RWR89S51R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 3W 1% WW AXIAL
RWR89S51R1FRRSL
RES 51.1 OHM 3W 1% WW AXIAL RWR89S51R1FRRSL
RES 51.1ohm 3W 1% WW AXIAL

RES 51.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S51R1FRRSL-ND 3110-RWR89S51R1FRRSL RWR89S51R1FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 51.1 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details