Vishay Intertechnology, Inc. Through Hole Resistors RWR89S57R6FRRSL

Description
57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S57R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S57R6FRRSL-ND
Through Hole Resistors RWR89S57R6FRRSL-ND
57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S57R6FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S57R6FRRSL
Wirewound Resistors 3110-RWR89S57R6FRRSL
ESS-2B 57.6 1% RWR89S57R6FR RSL

ESS-2B 57.6 1% RWR89S57R6FR RSL

Supplier's Site Datasheet
RES 57.6 OHM 3W 1% WW AXIAL - RWR89S57R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 3W 1% WW AXIAL
RWR89S57R6FRRSL
RES 57.6 OHM 3W 1% WW AXIAL RWR89S57R6FRRSL
RES 57.6ohm 3W 1% WW AXIAL

RES 57.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S57R6FRRSL-ND 3110-RWR89S57R6FRRSL RWR89S57R6FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 57.6 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details