RES 625ohm 3W 1% WW AXIAL
625 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 625 1% RWR89S6250FS RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S6250FSRSL | RWR89S6250FSRSL-ND | 3110-RWR89S6250FSRSL |
| Product Name | RES 625 OHM 3W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 625 ohms | 625 ohms | 625 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor |