Vishay Intertechnology, Inc. RES 6.34 OHM 3W 1% WW AXIAL RWR89S6R34FSRSL

Description
RES 6.34ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.34ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 3W 1% WW AXIAL - RWR89S6R34FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 3W 1% WW AXIAL
RWR89S6R34FSRSL
RES 6.34 OHM 3W 1% WW AXIAL RWR89S6R34FSRSL
RES 6.34ohm 3W 1% WW AXIAL

RES 6.34ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6R34FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R34FSRSL-ND
Through Hole Resistors RWR89S6R34FSRSL-ND
6.34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S6R34FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R34FSRSL
Wirewound Resistors 3110-RWR89S6R34FSRSL
ESS-2B 6.34 1% RWR89S6R34FS RSL

ESS-2B 6.34 1% RWR89S6R34FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S6R34FSRSL RWR89S6R34FSRSL-ND 3110-RWR89S6R34FSRSL
Product Name RES 6.34 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.34 ohms 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details