Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6980FSS70

Description
ESS-2B 698 1% RWR89S6980FS S70
Request a Quote Datasheet
Description
ESS-2B 698 1% RWR89S6980FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6980FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6980FSS70
Wirewound Resistors 3110-RWR89S6980FSS70
ESS-2B 698 1% RWR89S6980FS S70

ESS-2B 698 1% RWR89S6980FS S70

Supplier's Site Datasheet
RES 698 OHM 3W 1% WW AXIAL - RWR89S6980FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 3W 1% WW AXIAL
RWR89S6980FSS70
RES 698 OHM 3W 1% WW AXIAL RWR89S6980FSS70
RES 698ohm 3W 1% WW AXIAL

RES 698ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6980FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6980FSS70-ND
Through Hole Resistors RWR89S6980FSS70-ND
698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,698Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,698Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8561
Resistor,metal Alloy,698Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8561
Resistor,Metal Alloy,698Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,698Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S6980FSS70 RWR89S6980FSS70 RWR89S6980FSS70-ND 64C8561
Product Name Wirewound Resistors RES 698 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,698Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers