Vishay Intertechnology, Inc. Wirewound Resistors RWR89S57R6FSS73

Description
ESS-2B 57.6 1% RWR89S57R6FS S73
Request a Quote Datasheet
Description
ESS-2B 57.6 1% RWR89S57R6FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S57R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S57R6FSS73
Wirewound Resistors 3110-RWR89S57R6FSS73
ESS-2B 57.6 1% RWR89S57R6FS S73

ESS-2B 57.6 1% RWR89S57R6FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S57R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S57R6FSS73-ND
Through Hole Resistors RWR89S57R6FSS73-ND
57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 57.6 OHM 3W 1% WW AXIAL - RWR89S57R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 3W 1% WW AXIAL
RWR89S57R6FSS73
RES 57.6 OHM 3W 1% WW AXIAL RWR89S57R6FSS73
RES 57.6ohm 3W 1% WW AXIAL

RES 57.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S57R6FSS73 RWR89S57R6FSS73-ND RWR89S57R6FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 57.6 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details