Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6190FRS73

Description
ESS-2B 619 1% RWR89S6190FR S73
Request a Quote Datasheet
Description
ESS-2B 619 1% RWR89S6190FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6190FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6190FRS73
Wirewound Resistors 3110-RWR89S6190FRS73
ESS-2B 619 1% RWR89S6190FR S73

ESS-2B 619 1% RWR89S6190FR S73

Supplier's Site Datasheet
RES 619 OHM 3W 1% WW AXIAL - RWR89S6190FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 3W 1% WW AXIAL
RWR89S6190FRS73
RES 619 OHM 3W 1% WW AXIAL RWR89S6190FRS73
RES 619ohm 3W 1% WW AXIAL

RES 619ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6190FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6190FRS73-ND
Through Hole Resistors RWR89S6190FRS73-ND
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6190FRS73 RWR89S6190FRS73 RWR89S6190FRS73-ND
Product Name Wirewound Resistors RES 619 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details