Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5230FRS73

Description
523 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
523 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5230FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5230FRS73-ND
Through Hole Resistors RWR89S5230FRS73-ND
523 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 523 OHM 3W 1% WW AXIAL - RWR89S5230FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 3W 1% WW AXIAL
RWR89S5230FRS73
RES 523 OHM 3W 1% WW AXIAL RWR89S5230FRS73
RES 523ohm 3W 1% WW AXIAL

RES 523ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5230FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5230FRS73
Wirewound Resistors 3110-RWR89S5230FRS73
ESS-2B 523 1% RWR89S5230FR S73

ESS-2B 523 1% RWR89S5230FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5230FRS73-ND RWR89S5230FRS73 3110-RWR89S5230FRS73
Product Name Through Hole Resistors RES 523 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers