6.04 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 6.04 1% RWR89S6R04FR B12
Res Wirewound 6.04 Ohm 1% 3W ¦50ppm/¦C 0.01% AXL Thru-Hole
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S6R04FRB12-ND | 3110-RWR89S6R04FRB12 | RWR89S6R04FRB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 6.04 Ohm 1% 3W ¦50ppm/¦C 0.01% AXL Thru-Hole |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 6.04 ohms | 6.04 ohms |