Vishay Intertechnology, Inc. Wirewound Resistors RWR89S68R1FRB12

Description
ESS-2B 68.1 1% RWR89S68R1FR B12
Request a Quote Datasheet
Description
ESS-2B 68.1 1% RWR89S68R1FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S68R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S68R1FRB12
Wirewound Resistors 3110-RWR89S68R1FRB12
ESS-2B 68.1 1% RWR89S68R1FR B12

ESS-2B 68.1 1% RWR89S68R1FR B12

Supplier's Site Datasheet
RES 68.1 OHM 3W 1% WW AXIAL - RWR89S68R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 3W 1% WW AXIAL
RWR89S68R1FRB12
RES 68.1 OHM 3W 1% WW AXIAL RWR89S68R1FRB12
RES 68.1ohm 3W 1% WW AXIAL

RES 68.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S68R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S68R1FRB12-ND
Through Hole Resistors RWR89S68R1FRB12-ND
68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S68R1FRB12 RWR89S68R1FRB12 RWR89S68R1FRB12-ND
Product Name Wirewound Resistors RES 68.1 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers