Vishay Intertechnology, Inc. Wirewound Resistors RWR89S56R2FRBSL

Description
ESS-2B 56.2 1% RWR89S56R2FR BSL
Request a Quote Datasheet
Description
ESS-2B 56.2 1% RWR89S56R2FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S56R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S56R2FRBSL
Wirewound Resistors 3110-RWR89S56R2FRBSL
ESS-2B 56.2 1% RWR89S56R2FR BSL

ESS-2B 56.2 1% RWR89S56R2FR BSL

Supplier's Site Datasheet
RES 56.2 OHM 3W 1% WW AXIAL - RWR89S56R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3W 1% WW AXIAL
RWR89S56R2FRBSL
RES 56.2 OHM 3W 1% WW AXIAL RWR89S56R2FRBSL
RES 56.2ohm 3W 1% WW AXIAL

RES 56.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S56R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S56R2FRBSL-ND
Through Hole Resistors RWR89S56R2FRBSL-ND
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S56R2FRBSL RWR89S56R2FRBSL RWR89S56R2FRBSL-ND
Product Name Wirewound Resistors RES 56.2 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3AR16JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details