Vishay Intertechnology, Inc. Wirewound Resistors RWR89S59R0FRRSL

Description
ESS-2B 59 1% RWR89S59R0FR RSL
Request a Quote Datasheet
Description
ESS-2B 59 1% RWR89S59R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S59R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S59R0FRRSL
Wirewound Resistors 3110-RWR89S59R0FRRSL
ESS-2B 59 1% RWR89S59R0FR RSL

ESS-2B 59 1% RWR89S59R0FR RSL

Supplier's Site Datasheet
RES 59 OHM 3W 1% WW AXIAL - RWR89S59R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 3W 1% WW AXIAL
RWR89S59R0FRRSL
RES 59 OHM 3W 1% WW AXIAL RWR89S59R0FRRSL
RES 59ohm 3W 1% WW AXIAL

RES 59ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S59R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S59R0FRRSL-ND
Through Hole Resistors RWR89S59R0FRRSL-ND
59 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

59 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S59R0FRRSL RWR89S59R0FRRSL RWR89S59R0FRRSL-ND
Product Name Wirewound Resistors RES 59 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details