Vishay Intertechnology, Inc. RES 57.6 OHM 3W 1% WW AXIAL RWR89S57R6FRS70

Description
RES 57.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 3W 1% WW AXIAL - RWR89S57R6FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 3W 1% WW AXIAL
RWR89S57R6FRS70
RES 57.6 OHM 3W 1% WW AXIAL RWR89S57R6FRS70
RES 57.6ohm 3W 1% WW AXIAL

RES 57.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S57R6FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S57R6FRS70-ND
Through Hole Resistors RWR89S57R6FRS70-ND
57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S57R6FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S57R6FRS70
Wirewound Resistors 3110-RWR89S57R6FRS70
ESS-2B 57.6 1% RWR89S57R6FR S70

ESS-2B 57.6 1% RWR89S57R6FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S57R6FRS70 RWR89S57R6FRS70-ND 3110-RWR89S57R6FRS70
Product Name RES 57.6 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers