Vishay Intertechnology, Inc. RES 5.11 OHM 3W 0.5% WW AXIAL RWR89S5R11DSS73

Description
RES 5.11ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 3W 0.5% WW AXIAL - RWR89S5R11DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 3W 0.5% WW AXIAL
RWR89S5R11DSS73
RES 5.11 OHM 3W 0.5% WW AXIAL RWR89S5R11DSS73
RES 5.11ohm 3W 0.5% WW AXIAL

RES 5.11ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5R11DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R11DSS73-ND
Through Hole Resistors RWR89S5R11DSS73-ND
5.11 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5R11DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R11DSS73
Wirewound Resistors 3110-RWR89S5R11DSS73
ESS-2B 5.11 .5% RWR89S5R11DS S73

ESS-2B 5.11 .5% RWR89S5R11DS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5R11DSS73 RWR89S5R11DSS73-ND 3110-RWR89S5R11DSS73
Product Name RES 5.11 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details