Vishay Intertechnology, Inc. Through Hole Resistors RWR89S60R4FSS70

Description
60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S60R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S60R4FSS70-ND
Through Hole Resistors RWR89S60R4FSS70-ND
60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S60R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S60R4FSS70
Wirewound Resistors 3110-RWR89S60R4FSS70
ESS-2B 60.4 1% RWR89S60R4FS S70

ESS-2B 60.4 1% RWR89S60R4FS S70

Supplier's Site Datasheet
RES 60.4 OHM 3W 1% WW AXIAL - RWR89S60R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 3W 1% WW AXIAL
RWR89S60R4FSS70
RES 60.4 OHM 3W 1% WW AXIAL RWR89S60R4FSS70
RES 60.4ohm 3W 1% WW AXIAL

RES 60.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S60R4FSS70-ND 3110-RWR89S60R4FSS70 RWR89S60R4FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 60.4 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details