Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5490FSB12

Description
ESS-2B 549 1% RWR89S5490FS B12
Request a Quote Datasheet
Description
ESS-2B 549 1% RWR89S5490FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5490FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5490FSB12
Wirewound Resistors 3110-RWR89S5490FSB12
ESS-2B 549 1% RWR89S5490FS B12

ESS-2B 549 1% RWR89S5490FS B12

Supplier's Site Datasheet
RES 549 OHM 3W 1% WW AXIAL - RWR89S5490FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 3W 1% WW AXIAL
RWR89S5490FSB12
RES 549 OHM 3W 1% WW AXIAL RWR89S5490FSB12
RES 549ohm 3W 1% WW AXIAL

RES 549ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5490FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5490FSB12-ND
Through Hole Resistors RWR89S5490FSB12-ND
549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S5490FSB12 RWR89S5490FSB12 RWR89S5490FSB12-ND
Product Name Wirewound Resistors RES 549 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details