Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6R98FRBSL

Description
ESS-2B 6.98 1% RWR89S6R98FR BSL
Request a Quote Datasheet
Description
ESS-2B 6.98 1% RWR89S6R98FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6R98FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6R98FRBSL
Wirewound Resistors 3110-RWR89S6R98FRBSL
ESS-2B 6.98 1% RWR89S6R98FR BSL

ESS-2B 6.98 1% RWR89S6R98FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6R98FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6R98FRBSL-ND
Through Hole Resistors RWR89S6R98FRBSL-ND
6.98 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.98 OHM 3W 1% WW AXIAL - RWR89S6R98FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 3W 1% WW AXIAL
RWR89S6R98FRBSL
RES 6.98 OHM 3W 1% WW AXIAL RWR89S6R98FRBSL
RES 6.98ohm 3W 1% WW AXIAL

RES 6.98ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6R98FRBSL RWR89S6R98FRBSL-ND RWR89S6R98FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.98 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details